FORD WSS-M2C200-D

LUBRICANT, GEAR, FUEL ECONOMY, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 4 June 2008
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme pressure additives.

APPLICATION

This specification was released originally for material used to provide general lubrication for manual transaxles and transmissions over a wide temperature range. The material has a fuel economy effect and is for lifetime fill.

Document History

FORD WSS-M2C200-D
June 4, 2008
LUBRICANT, GEAR, FUEL ECONOMY, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme pressure additives....
March 22, 2006
LUBRICANT, GEAR, FUEL ECONOMY, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme pressure additives.  

References

Advertisement