NPFC - MIL-DTL-27599
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 21 July 2008 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This specification covers two series of miniature, high density, quick disconnect, bayonet coupling, circular, environment resistant, electrical connectors capable of continuous operation within a temperature range of -65ºC to +175ºC (see 6.1). These connectors are intermateable with applicable series I and series II connectors of MIL-DTL-38999. These connectors are supplied under a MIL-STD-790 reliability assurance program. See 6.1 for restrictions on intended use and applications.
intended Use:
The various configurations of the connectors are intended for use as follows:
Series I connectors: General application within weapon systems where a quick disconnect coupling system is... View More
Document History