NPFC - MIL-C-27599

CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 27 March 1987
Status: inactive
Page Count: 41
scope:

This specification covers two series of miniature, high density, quick disconnect, bayonet coupling, circular, environment resistant, electrical connectors capable of continuous operation within a temperature range of −65°C to +175°C (see 6.1). These connectors are intermateable with applicable series I and series II connectors of MIL-C-38999. These connectors are supplied under a MIL-STD-790 reliability assurance program. See 6.1 for restrictions on intended use and applications.

Both series employ fixed pin and socket contacts with solder termination. Both series are designed to assure proper orientation of the mating halves prior to electrical circuit closure. Both series provide EMI shielding capability. Series I provides electrical continuity between mated shells prior to contact engagement and have the contacts so located as to be protected from handling damage and inadvertent electrical contact. Series II provides low silhouette for minimum size and weight and includes connectors which provide shell-to-shell electrical continuity when mated.

Connectors are capable of satisfactory performance during or after, as applicable, subjection to the following environmental conditions:

Temperatures from −65°C to +175°C (see 1.3.1d).

Vibration from 10 to 2,000 Hz sinusoidal at 10 g's at ambient temperature.

Shock as represented by a 3 ±1 milliseconds base half-sine wave peaking at 30 g's.

Humidity conditions up to 98 percent relative humidity including condensation.

EMI shielding effectiveness:

Series I: 100 MHz to 1 GHz - minimum attenuation of 85 dB. Series II: 100 MHz to 1 GHz - minimum attenuation of 45 dB.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Air Force Acquisition Logistics Division, Electronic Support Division (AFALD/PTES), Gentile Air Force Station, Dayton, Ohio 45444, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Connectors fabricated to this specification are classified as follows:

a. Series. The series I and II connectors are not interchangeable or intermateable.

I - Scoop-proof.

II - Non-scoop-proof, low silhouette.

b. Types:

(1) Plugs:

Straight, without spring fingers.

Straight, with spring fingers that make shell contact prior to contact engagement.

Straight, with spring fingers that make shell contact after contacts engage.

(2) Receptacles:

Box mounting, both front and rear panel mounting.

Wall mounting, both front and rear panel mounting.

Jam-nut mounting.

c. Classes:

P - For potting: Includes potting form.

T - General duty: Pressurized (receptacles only).

d. Temperature ranges:

Finishes:

A - Bright cadmium plate over nickel (conductive) −65°C to ×150°C.

B - Olive-drab cadmium plate over suitable underplate (conductive) −65°C to ×175°C.

e. Contact styles:

P - Pin contacts, solder cups.

S - Socket contacts, solder cups.

Document History

July 31, 2017
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
The various configurations of the connectors are intended for use as follows: a. Series I connectors: General application within weapon systems where a quick disconnect coupling system is required...
April 28, 2016
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
The various configurations of the connectors are intended for use as follows: a. Series I connectors: General application within weapon systems where a quick disconnect coupling system is required...
April 28, 2016
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 31, 2010
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 21, 2008
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
The various configurations of the connectors are intended for use as follows: Series I connectors: General application within weapon systems where a quick disconnect coupling system is required for...
May 20, 2005
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
The various configurations of the connectors are intended for use as follows: a. Series I connectors: General application within weapon systems where a quick disconnect coupling system is required...
May 20, 2005
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 27, 1999
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
This is an advance copy of the dated document. The final document after review by Defense Automated Printing Service may be slightly different in format. Actual technical content will be the same....
December 7, 1998
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 31, 1994
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-27599
March 27, 1987
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
This specification covers two series of miniature, high density, quick disconnect, bayonet coupling, circular, environment resistant, electrical connectors capable of continuous operation within a...
February 15, 1987
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 20, 1971
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 28, 1971
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 23, 1970
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 26, 1968
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 6, 1966
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 25, 1966
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 10, 1966
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 10, 1966
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 15, 1965
CONNECTORS, ELECTRICAL, CIRCUILAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONEMENT RESISTANT, SOLDER CONTACTS, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement