ISO/IEC 16512-2
Information technology - Relayed multicast protocol: Specification for simplex group applications
| Organization: | ISO |
| Publication Date: | 15 May 2008 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation | International Standard describes the Relayed MultiCast Protocol (RMCP) Part 2, an application-layer protocol, which constructs multicast tree for data delivery from a sender to multiple receivers over Internet where IP multicast is not fully deployed. The specified relayed multicast protocol consists of multicast agent and session manager. This Recommendation | International Standard specifies a series of functions and procedures of multicast agent to construct one-to-many relayed data path and to relay simplex data. It also specifies the operations of session manager to manage multicast sessions. This protocol can be used for applications that require one-to-many data delivery services, such as multimedia streaming service, file dissemination service, etc.
Document History