ISO/IEC 16512-2

Information technology - Relayed multicast protocol: Specification for simplex group applications

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2011
Status: inactive
Page Count: 114
ICS Code (Application layer): 35.100.70
scope:

This Recommendation | International Standard specifies the Relayed MultiCast Protocol for simplex group applications (RMCP-2), an application-layer protocol, which constructs a multicast tree for data delivery from one sender to multiple receivers over the Internet where IP multicast is not fully deployed.

Clauses 5-8 define a basic RMCP-2 protocol without security features, and clauses 9-12 define a secure RMCP-2 protocol that adds security features to the basic protocol. Both protocols specify a series of functions and procedures for multicast agents to construct a one-to-many relayed data path and to relay simplex data. They also specify the operations of the session manager to manage multicast sessions.

These protocols can be used for applications that require one-to-many data delivery services, such as multimedia streaming services or file dissemination services.

Document History

April 1, 2016
Information technology - Relayed multicast protocol: Specification for simplex group applications
This Recommendation | International Standard specifies the relayed multicast protocol part 2 (RMCP-2), an application-layer protocol that constructs a multicast tree for data delivery from one sender...
ISO/IEC 16512-2
December 1, 2011
Information technology - Relayed multicast protocol: Specification for simplex group applications
This Recommendation | International Standard specifies the Relayed MultiCast Protocol for simplex group applications (RMCP-2), an application-layer protocol, which constructs a multicast tree for...
May 15, 2008
Information technology - Relayed multicast protocol: Specification for simplex group applications
This Recommendation | International Standard describes the Relayed MultiCast Protocol (RMCP) Part 2, an application-layer protocol, which constructs multicast tree for data delivery from a sender to...

References

Advertisement