NAVISTAR - TMS 7006
Non-Metallic Tubing (SAE J844)
| Organization: | NAVISTAR |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing.
Type A: This is a non-reinforced tubing for use in secondary air system applications outside of the primary braking system.
Type B: This is a reinforced tubing that may be used in the primary braking system as well as other air system applications and in the fuel system.
NOTE 1: These tubing types should not be used for compressor discharge lines or in other applications where temperatures exceed 93°C (200°F), or pressures exceed 1034 kPa (150 psi).
NOTE 2: Some existing engineering drawings may refer to TMS-7006, Type C - in these applications tube provided will meet the requirements of TMS-7134, Type A.
NOTE 3: Some existing engineering drawings may refer to TMS-7006, Type D - in these applications tube provided will meet the requirements of TMS-7134, Type B.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Document History