NAVISTAR - TMS 7006

Non-Metallic Tubing (SAE J844)

inactive
Organization: NAVISTAR
Publication Date: 1 April 1999
Status: inactive
Page Count: 7
scope:

2.0 SCOPE

This specification covers general requirements, property and performance requirements, and the quality control requirements for two types of non-metallic tubing: non-reinforced (Type A) and fiber reinforced (Type B). However, neither type shall be used for compressor discharge lines or in any area where sustained temperature exceeds 93°C (200°F). The maximum working pressure for this tubing is 1034 kPa (150 psi).

Document History

February 1, 2014
VOID Non-Metallic Tubing, Air Brake
A description is not available for this item.
December 1, 2012
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is non-reinforced...
June 1, 2012
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
August 1, 2011
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
June 1, 2008
Non-Metallic Tubing (SAE J844)
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
April 1, 2003
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types non-metallic tubing.
June 1, 2001
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types non-metallic tubing.
TMS 7006
April 1, 1999
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers general requirements, property and performance requirements, and the quality control requirements for two types of non-metallic tubing: non-reinforced (Type A) and...

References

Advertisement