NAVISTAR - TMS 7006

Non-Metallic Tubing, Air Brake

inactive
Organization: NAVISTAR
Publication Date: 1 December 2012
Status: inactive
Page Count: 6
scope:

This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing.

Type A: This is non-reinforced tubing for use in secondary air system applications outside of the primary braking system. 

Type B: This is reinforced tubing that may be used in the primary braking system as well as other air system applications and in the fuel system.

NOTE 1: These tubing types should not be used for compressor discharge lines or in other applications where temperatures exceed 93 C (200 F), or pressures exceed 1034 kPa (150 psi).

NOTE 2: Some existing engineering drawings may refer to TMS-7006, Type C - in these applications, tube provided will meet the requirements of TMS-7134, Type A.

NOTE 3: Some existing engineering drawings may refer to TMS-7006, Type D - in these applications, tube provided will meet the requirements of TMS-7134, Type B.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

February 1, 2014
VOID Non-Metallic Tubing, Air Brake
A description is not available for this item.
TMS 7006
December 1, 2012
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is non-reinforced...
June 1, 2012
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
August 1, 2011
Non-Metallic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
June 1, 2008
Non-Metallic Tubing (SAE J844)
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is a non-reinforced...
April 1, 2003
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types non-metallic tubing.
June 1, 2001
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types non-metallic tubing.
April 1, 1999
Non-Metallic Tubing (SAE J844)
2.0 SCOPE This specification covers general requirements, property and performance requirements, and the quality control requirements for two types of non-metallic tubing: non-reinforced (Type A) and...

References

Advertisement