ASTM B367

Standard Specification for Titanium and Titanium Alloy Castings

inactive
Buy Now
Organization: ASTM
Publication Date: 1 August 2008
Status: inactive
Page Count: 5
ICS Code (Titanium products): 77.150.50
scope:

This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications.

This specification is intended for use of purchasers and/or producers of reactive metal castings for defining the requirements and assuring the properties of castings for unique corrosion-resistant applications, that is, not for commodity items which must meet all potential purchasers' requirements.

Users are advised to use the specification as a basis for obtaining castings which will meet minimum acceptance requirements established and revised by consensus of the members of the committee.

User requirements considered more stringent may be met by the addition to the purchase order of one or more supplementary requirements, which may include, but are not limited to, those listed in Sections S1 through S8.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

April 1, 2022
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: Grade C-2—UNS R52550. Unalloyed titanium, Grade...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: Grade C-2—UNS R52550. Unalloyed titanium, Grade...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: Grade C-2—UNS R52550. Unalloyed titanium, Grade...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
November 1, 2008
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
ASTM B367
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
March 1, 2006
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
June 1, 2005
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
August 15, 1993
Standard Specification for Titanium and Titanium Alloy Castings
1. Scope 1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of...
August 15, 1993
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. This specification is intended for use of purchasers and/or...
September 25, 1987
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY CASTINGS
A description is not available for this item.
May 27, 1983
STANDARD SPECIFICATION FOR TITANIUM AND TITANIUM ALLOY CASTINGS
A description is not available for this item.
February 24, 1978
Standard Specification for Titanium and Titanium Alloy Castings
This specification covers ten grades of unalloyed titanium and titanium alloy castings as follows: Grade C-1 - Unalloyed Titanium Grade C-2 - Unalloyed Titanium Grade C-3 - Unalloyed Titanium...

References

Advertisement