ASTM International - ASTM B367-09

Standard Specification for Titanium and Titanium Alloy Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 6
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications.

1.2 This specification is intended for use of purchasers and/or producers of reactive metal castings for defining the requirements and assuring the properties of castings for unique corrosion-resistant applications, that is, not for commodity items which must meet all potential purchasers' requirements.

1.2.1 Users are advised to use the specification as a basis for obtaining castings which will meet minimum acceptance requirements established and revised by consensus of the members of the committee.

1.2.2 User requirements considered more stringent may be met by the addition to the purchase order of one or more supplementary requirements, which may include, but are not limited to, those listed in Sections S1 through S8.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the standard requirements for titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. Materials for this specification... View More

Document History

April 1, 2022
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: 1.1.1 Grade C-2-UNS R52550. Unalloyed titanium,...
November 1, 2017
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: 1.1.1 Grade C-2—UNS R52550. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows: 1.1.1 Grade C-2—UNS R52550. Unalloyed titanium,...
ASTM B367-09
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
November 1, 2008
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
March 1, 2006
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
June 1, 2005
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
May 1, 2004
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
April 10, 1998
Standard Specification for Titanium and Titanium Alloy Castings
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers...
Advertisement