DSF/EN 474-5/prA1

Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators

inactive
Organization: DS
Status: inactive
Page Count: 5
ICS Code (Earth-moving machinery): 53.100
scope:

This part of prEN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2002, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with object handling application, shovel application and log application. The requirements of this part are complementary to the common requirements formulated in part 1. This part does not repeat the requirements from part 1, but adds or replaces the requirements for application for hydraulic excavators. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of hydraulic excavators. This European Standard is not applicable to hydraulic excavators manufactured before the date of publication of this European Standard by CEN.

Document History

July 7, 2022
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
April 4, 2022
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
October 14, 2013
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
March 5, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
March 2, 2009
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
January 3, 2007
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of prEN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2002, when they are used as intended and...
December 20, 1996
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavator when used as intended and under the conditions of...
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
For harmonization with 2006/42/EC additional requirements for ROPS/TOPS are needed. This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to...
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
In order to increase safety during object handling with excavators, the lowering control device installation and testing is more strictly specified in this proposal. Clause 5.6.4.4 is to be revised.
DSF/EN 474-5/prA1
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of prEN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2002, when they are used as intended and...
Advertisement