DS/EN 474-5 + AC
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
inactive
| Organization: | DS |
| Publication Date: | 20 December 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler excavators as defined in ISO/DIS 6165:1994, and gives additional requirements for attachments and for derivated machinery.
Document History
July 7, 2022
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
April 4, 2022
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
October 14, 2013
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
March 5, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
March 2, 2009
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
January 3, 2007
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of prEN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2002, when they are used as intended and...
DS/EN 474-5 + AC
December 20, 1996
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This standard specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This standard applies to wheel and crawler...
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
This document together with FprEN 474-1:2021 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavator when used as intended and under the conditions of...
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
For harmonization with 2006/42/EC additional requirements for ROPS/TOPS are needed. This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to...
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
In order to increase safety during object handling with excavators, the lowering control device installation and testing is more strictly specified in this proposal. Clause 5.6.4.4 is to be revised.
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of prEN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2002, when they are used as intended and...