DS/EN 474-5
Earth-moving machinery – Safety – Part 5: Requirements for hydraulic excavators
| Organization: | DS |
| Publication Date: | 14 October 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with object handling application, shovel application and log application. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006+A3:2013. This part does not repeat the requirements from EN 474-1:2006+A3:2013, but adds or replaces the requirements for application for hydraulic excavators. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of hydraulic excavators. This European Standard is not applicable to hydraulic excavators manufactured before the date of publication of this European Standard by CEN.
Document History