DS/EN 62127-2

Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2007
Status: active
Page Count: 90
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard is applicable to:-
hydrophones used for measurements made in water and in the ultrasonic frequency range
up to 40 MHz;
NOTE - Although some physiotherapy medical applications of medical ultrasound are developing which operate in the frequency range 40 kHz - 100 kHz, the primary frequency range of diagnostic imaging remains above 2 MHz. It has recently been established that, even in the latter case, the hydrophone response at substantially lower frequencies can influence measurements made of key acoustic parameters [1].
hydrophones employing circular piezoelectric sensor elements, designed to measure the
pulsed and continuous-wave ultrasonic fields generated by ultrasonic equipment;
NOTE - Some hydrophones may have non-circular active elements, arising from slight deviations from circular structure caused, for example, by electrode structure, or conversely, the active elements may actually be squares.
The Clauses within this document remain valid, although, in these cases, special attention cases should be paid to the directional response, and the effective radii of the active element through various axes of rotation.
hydrophones with or without a hydrophone pre-amplifier
This International Standard specifies
absolute hydrophone calibration methods;
relative (comparison) hydrophone calibration methods.
Recommendations and references to accepted literature are made for the various relative and
absolute calibration methods in the frequency range covered by this International Standard.

Document History

June 19, 2017
Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
This International Standard is applicable to:- hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; NOTE – Although some physiotherapy medical...
April 11, 2013
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies:- absolute hydrophone calibration methods;- relative (comparative) hydrophone calibration methods.This standard is applicable to- hydrophones used for measurements...
DS/EN 62127-2
November 26, 2007
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
This International Standard is applicable to:- hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; NOTE - Although some physiotherapy medical...
November 22, 2006
Ultrasonics - Hydrophones -- Part 2: Calibration of hydrophones to be used in ultrasonic fields up to 40 MHz
A description is not available for this item.
Ultrasonics - Hydrophones -- Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies:- absolute hydrophone calibration methods;- relative (comparative) hydrophone calibration methods.This standard is applicable to- hydrophones used for measurements...
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
This International Standard is applicable to:- hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; NOTE - Although some physiotherapy medical...

References

Advertisement