DSF/prEN ISO 4608

Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2008)

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in ISO 1060-1:1998, Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications).
The object of the test is to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture.
The results give a general indication of the plasticizer absorption of a resin at room temperature. They indicate the usefulness of resins for the manufacture of plasticized dry blends, particularly when taken in conjunction with the results of plasticizer absorption tests under hot conditions.

Document History

November 28, 2023
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO 4608:2023)
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in...
October 2, 1998
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature
This standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in ISO 1060/1,...
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2022)
This document specifies a method for determining the plasticiser absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
DSF/prEN ISO 4608
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2008)
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in...

References

Advertisement