DS/EN ISO 4608
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO 4608:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 28 November 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO 24024-1. This document can be used to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture.
Document History
DS/EN ISO 4608
November 28, 2023
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO 4608:2023)
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in...
October 2, 1998
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature
This standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in ISO 1060/1,...
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2022)
This document specifies a method for determining the plasticiser absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2008)
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in...