DSF/PREN ISO 4608

Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2022)

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for determining the plasticiser absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO 24024-1, Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications. This document is applicable to determine the quantity of plasticiser absorbed by a resin at room temperature to give a dry mixture.

Document History

November 28, 2023
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO 4608:2023)
This document specifies a method for determining the plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in...
October 2, 1998
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature
This standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in ISO 1060/1,...
DSF/PREN ISO 4608
Plastics – Homopolymer and copolymer resins of vinyl chloride for general use – Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2022)
This document specifies a method for determining the plasticiser absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins designated "G" and "F" in ISO...
Plastics - Homopolymer and copolymer resins of vinyl chloride for general use - Determination of plasticizer absorption at room temperature (ISO/DIS 4608:2008)
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins and filler resins (designated "G" and "F" in...
Advertisement