DS/EN 14025
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and Construction
| Organization: | DS |
| Publication Date: | 27 May 2008 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail. This standard includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For road tankers for the transport of LPG see EN 12493. For tanks for the transport of cryogenic liquids see EN 13530 1 and EN 13530 2. NOTE Design and construction of pressure tanks according to the scope of this standard are primarily subject to the requirements of RID/ADR, 6.8.2.1, 6.8.3.1 and 6.8.5, as relevant. In addition, the relevant requirements of RID/ADR, columns 12 and 13 of Table A to chapter 3.2, 4.3 and 6.8.2.4 shall be met. For the structural equipment subsections 6.8.2.2 and 6.8.3.2 apply, as relevant. The definitions of RID/ADR 1.2.1 are referred to.
Document History