DS/EN 14025
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
| Organization: | DS |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail and sea. This document includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For tanks for the transport of cryogenic liquids, EN 13530 1 and EN 13530 2 apply. Design and construction of pressure tanks according to the Scope of this document are primarily subject to the requirements of RID/ADR, Subsections 6.8.2.1, 6.8.3.1 and 6.8.5, as relevant. In addition, the relevant requirements of RID/ADR, Table A, columns 12 and 13, to Chapters 3.2, 4.3 and Subsection 6.8.2.4 apply. For the structural equipment RID/ADR, Subsections 6.8.2.2 and 6.8.3.2 apply, as relevant. The definitions of RID/ADR, Subsection 1.2.1, are referred to. For portable tanks see also RID/ADR, Chapter 4.2 and Sections 6.7.2 and 6.7.2. In addition, the relevant requirements of RID/ADR, Table A, Columns 10 and 11 to Chapters 3.2, 4.2, and Sections 6.7.2 and 6.7.3 apply. The paragraph numbers above relate to the 2017 issue of RID/ADR which are subject to regular revisions. This can lead to temporary non-compliances with EN 14025. This document is applicable to liquefied gases including LPG; however for a dedicated LPG standard see EN 12493. If not otherwise specified, provisions which take up the whole width of the page apply to all kind of tanks. Provisions contained in a single column apply only to: tanks according to RID/ADR Chapter 6.8 (left-hand column); portable tanks according to RID/ADR Chapter 6.7 (right-hand column).
Document History