DS/EN 14025

Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 March 2020
Status: active
Page Count: 4
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail and sea. This document includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For tanks for the transport of cryogenic liquids, EN 13530 1 and EN 13530 2 apply. Design and construction of pressure tanks according to the Scope of this document are primarily subject to the requirements of RID/ADR, Subsections 6.8.2.1, 6.8.3.1 and 6.8.5, as relevant. In addition, the relevant requirements of RID/ADR, Table A, columns 12 and 13, to Chapters 3.2, 4.3 and Subsection 6.8.2.4 apply. For the structural equipment RID/ADR, Subsections 6.8.2.2 and 6.8.3.2 apply, as relevant. The definitions of RID/ADR, Subsection 1.2.1, are referred to. For portable tanks see also RID/ADR, Chapter 4.2 and Sections 6.7.2 and 6.7.2. In addition, the relevant requirements of RID/ADR, Table A, Columns 10 and 11 to Chapters 3.2, 4.2, and Sections 6.7.2 and 6.7.3 apply. The paragraph numbers above relate to the 2017 issue of RID/ADR which are subject to regular revisions. This can lead to temporary non-compliances with EN 14025. This document is applicable to liquefied gases including LPG; however for a dedicated LPG standard see EN 12493. If not otherwise specified, provisions which take up the whole width of the page apply to all kind of tanks. Provisions contained in a single column apply only to: tanks according to RID/ADR Chapter 6.8 (left-hand column); portable tanks according to RID/ADR Chapter 6.7 (right-hand column).

Document History

January 2, 2024
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks for the transport of dangerous goods by road and rail and sea. It is not applicable to...
DS/EN 14025
March 24, 2020
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of...
August 1, 2018
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of...
July 5, 2016
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
October 22, 2013
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
May 27, 2008
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and Construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of...
December 15, 2007
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and Construction
A description is not available for this item.
April 7, 2005
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar) for the transport of...
January 9, 2004
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar) for the transport of...
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working exceeding 50 kPa (0,5 bar), for the transport of dangerous goods...
Tanks for the transport of dangerous goods – Metallic pressure tanks – Design and construction
This document specifies the minimum requirements for the design and construction of metallic pressure tanks for the transport of dangerous goods by road and rail and sea. It is not applicable to...
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the...
Advertisement