DS/EN 60335-2-34/A11
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
| Organization: | DS |
| Publication Date: | 19 March 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use with equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions which may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors.
Document History