DS/EN 60335-2-34 + CD-rom (Sik)
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
| Organization: | DS |
| Publication Date: | 15 August 2006 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions which may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. So far as practical, this standard deals with the common hazards presented by motor-compressors used in appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - the use of appliances by young children or infirm persons without supervision; - playing with the appliance by young children.
Document History