DS/EN 60335-2-34/A11

Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors

inactive
Organization: DS
Publication Date: 26 March 2004
Status: inactive
Page Count: 58
ICS Code (Compressors and pneumatic machines): 23.140
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions which may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. So far as practical, this standard deals with the common hazards presented by motor-compressors used in appliances which are encountered by all persons in and around the home. However, in general, it does not take into account: - the use of appliances by young children or infirm persons without supervision; - playing with the appliance by young children.

Document History

July 3, 2013
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
February 11, 2009
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household...
May 24, 2005
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household...
DS/EN 60335-2-34/A11
March 26, 2004
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household...
March 19, 2004
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use with equipment for...
February 10, 2003
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household...
June 28, 2000
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use with equipment for...
October 4, 1996
Safety of household and similar electrical appliances - Part 2: Particular requirements for motor-compressors
This standard applies to sealed (hermetic and semi-hermetic type) motor-compressors intended for use in equipment for household and similar purposes and which conform with the standards applicable to...
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety -- Part 2-34: Particular requirements for motor-compressors
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety -- Part 2-34: Particular requirements for motor-compressors
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control...
Household and similar electrical appliances - Safety -- Part 2-34: Particular requirements for motor-compressors
Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar...
Advertisement