DS/EN 60357/A1
Tungsten halogen lamps (non-vehicle) - Performance specifications
| Organization: | DS |
| Publication Date: | 16 May 2008 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including cinematograph and still projection) · · Photographic (including studio) · · Floodlighting · · Special purpose · · General purpose · · Stage lighting This third edition cancels and replaces the second edition published in 1982 and amendments 1(1984), 2(1985), 3(1987), 4(1989), 5(1992), 6(1993), 7(1994), 8(1995), 9(1996), 10(1996), 11(1997), 12(1999) and 13(2000
Document History