DS/EN 60357 + A4,5,6,7
Tungsten halogen lamps (non-vehicle)
inactive
| Organization: | DS |
| Publication Date: | 7 December 1995 |
| Status: | inactive |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized airfield purpose and general purpose. This is a loose-leaf publication; supplements, containing new and revised sheets, are issued from time to time.
Document History
June 15, 2011
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
December 15, 2008
Tungsten halogen lamps (non-vehicle) - Performance specifications
This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: ·...
May 16, 2008
Tungsten halogen lamps (non-vehicle) - Performance specifications
This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: ·...
August 1, 2004
Tungsten halogen lamps (non-vehicle) - Performance specifications
A description is not available for this item.
July 17, 2003
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
February 10, 2003
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
December 15, 2000
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
May 29, 2000
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
October 22, 1997
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
October 22, 1997
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
August 21, 1996
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
May 24, 1996
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projektion, photographic (including studio), flood lighting, specialized...
DS/EN 60357 + A4,5,6,7
December 7, 1995
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...