DS/EN 60357/A2

Tungsten halogen lamps (non-vehicle) - Performance specifications

active
Organization: DS
Publication Date: 15 December 2008
Status: active
Page Count: 14
ICS Code (Incandescent lamps): 29.140.20
scope:

This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including cinematograph and still projection) · · Photographic (including studio) · · Floodlighting · · Special purpose · · General purpose · · Stage lighting This third edition cancels and replaces the second edition published in 1982 and amendments 1(1984), 2(1985), 3(1987), 4(1989), 5(1992), 6(1993), 7(1994), 8(1995), 9(1996), 10(1996), 11(1997), 12(1999) and 13(2000

Document History

June 15, 2011
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
DS/EN 60357/A2
December 15, 2008
Tungsten halogen lamps (non-vehicle) - Performance specifications
This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: ·...
May 16, 2008
Tungsten halogen lamps (non-vehicle) - Performance specifications
This Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: ·...
August 1, 2004
Tungsten halogen lamps (non-vehicle) - Performance specifications
A description is not available for this item.
July 17, 2003
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
February 10, 2003
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
December 15, 2000
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
May 29, 2000
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
October 22, 1997
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
October 22, 1997
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
August 21, 1996
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
May 24, 1996
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projektion, photographic (including studio), flood lighting, specialized...
December 7, 1995
Tungsten halogen lamps (non-vehicle)
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
Tungsten halogen lamps (non-vehicle) - Performance specifications
This standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
Advertisement