DSF/prEN ISO 3861 rev

Rubber hoses for sand and grit blasting - Specification (ISO 3861:2005)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.

Document History

February 8, 2021
Rubber hoses and hose assemblies for sand and grit blasting – Specification (ISO 3861:2021)
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
January 14, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
July 1, 1997
Rubber hoses for sand and grit blasting - Specifikation
This standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
Rubber hoses for sand and grit blasting – Specification
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
DSF/prEN ISO 3861 rev
Rubber hoses for sand and grit blasting - Specification (ISO 3861:2005)
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.

References

Advertisement