DS/EN ISO 3861
Rubber hoses for sand and grit blasting - Specifikation
inactive
| Organization: | DS |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
Document History
February 8, 2021
Rubber hoses and hose assemblies for sand and grit blasting – Specification (ISO 3861:2021)
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
January 14, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
DS/EN ISO 3861
July 1, 1997
Rubber hoses for sand and grit blasting - Specifikation
This standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
Rubber hoses for sand and grit blasting – Specification
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
Rubber hoses for sand and grit blasting - Specification (ISO 3861:2005)
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.