DSF/PREN ISO 3861

Rubber hoses for sand and grit blasting – Specification

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over an operating temperature range of −25 °C to +70 °C.

Document History

February 8, 2021
Rubber hoses and hose assemblies for sand and grit blasting – Specification (ISO 3861:2021)
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
January 14, 2009
Rubber hoses for sand and grit blasting - Specification
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
July 1, 1997
Rubber hoses for sand and grit blasting - Specifikation
This standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
DSF/PREN ISO 3861
Rubber hoses for sand and grit blasting – Specification
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
Rubber hoses for sand and grit blasting - Specification (ISO 3861:2005)
This International Standard specifies the requirements for rubber hoses for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa.
Advertisement