DSF/EN 60404-4/FprA2
Magnetic materials -- Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test equipment and the electric circuits is given.
Document History
January 21, 2009
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...
July 5, 2002
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of magnetically soft materials in a closed magnetic circuit using either the ring or the permeameter methods. The...
October 22, 1997
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of iron and steel
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of iron and steel in a closed magnetic circuit using either the ring or the permeameter methods.
DSF/EN 60404-4/FprA2
Magnetic materials -- Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...