DS/EN 60404-4
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 July 2002 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of magnetically soft materials in a closed magnetic circuit using either the ring or the permeameter methods. The ring method is suitable for use with laminated or solid ring specimens as well as ring specimens produced by sintering.
Document History
January 21, 2009
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...
DS/EN 60404-4
July 5, 2002
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of magnetically soft materials in a closed magnetic circuit using either the ring or the permeameter methods. The...
October 22, 1997
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of iron and steel
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of iron and steel in a closed magnetic circuit using either the ring or the permeameter methods.
Magnetic materials -- Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...