DS/EN 60404-4

Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 January 2009
Status: active
Page Count: 7
ICS Code (Magnetic materials): 29.030
scope:

Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test equipment and the electric circuits is given.

Document History

DS/EN 60404-4
January 21, 2009
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...
July 5, 2002
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of magnetically soft materials in a closed magnetic circuit using either the ring or the permeameter methods. The...
October 22, 1997
Magnetic materials - Part 4: Methods of measurement of d.c. magnetic properties of iron and steel
This part of IEC 404 specifies the methods of measuring the d.c. magnetic properties of iron and steel in a closed magnetic circuit using either the ring or the permeameter methods.
Magnetic materials -- Part 4: Methods of measurement of d.c. magnetic properties of magnetically soft materials
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...
Advertisement