DS/EN 50152-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV

inactive
Organization: DS
Publication Date: 15 January 2008
Status: inactive
Page Count: 55
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems having an UNm above 1 kV up to 52 kV. This EN 50152-1 is also applicable to two-pole circuit-breakers when connected in the following manner: one pole supplying the connection to the contact line of the track, the second pole supplying the connection to the feeder cable which runs alongside the same track and which is used to boost the track voltage at regular intervals in combination with autotransformers. The centre of this circuit is connected to earth. This Standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment. This Standard does not address circuit-breakers with dependent manual operating mechanism. NOTE A rated short-circuit making current cannot be specified for these circuit-breakers and the use of these mechanisms may give reasons for the objection based on their safety in operation.

Document History

October 8, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
December 11, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
DS/EN 50152-1
January 15, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems...
April 17, 2006
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
September 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Um above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 Hz and 50 Hz on traction systems...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: ? for indoor or outdoor fixed installations in tractions systems, and ? operated with...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are . for indoor or outdoor fixed installations in tractions systems, and . operated with...
Advertisement