DS/EN 50152-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Um above 1 kV

inactive
Organization: DS
Publication Date: 1 September 1997
Status: inactive
Page Count: 66
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 Hz and 50 Hz on traction systems having an U Nm above 1 kV up to 52 kV.

Document History

October 8, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
December 11, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
January 15, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems...
April 17, 2006
Railway applications - Fixed installations - Particular requirements for a.c. switchgear Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
DS/EN 50152-1
September 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Um above 1 kV
This EN 50152-1 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16 2/3 Hz and 50 Hz on traction systems...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:- for indoor or outdoor fixed installations in tractions systems, and- operated with an...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: ? for indoor or outdoor fixed installations in tractions systems, and ? operated with...
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are . for indoor or outdoor fixed installations in tractions systems, and . operated with...
Advertisement