DSF/prEN 50152-1
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are . for indoor or outdoor fixed installations in tractions systems, and . operated with an a.c. line voltage and frequency as specified in EN 50163. NOTE 1 EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz. NOTE 2 As rails of a.c. traction systems are connected to earth and included in the return current path all phase to earth voltages will be within the tolerances as specified in EN 50163. Nevertheless phase to phase voltages may be higher e.g. in autotransformer systems. This European Standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment. This European Standard does not address circuit-breakers with dependent manual operating mechanism. 110 NOTE 3 A rated short-circuit making current cannot be specified for these circuit-breakers and such dependent manual operation may be unacceptable because of safety considerations.
Document History