DSF/prEN ISO 6224 rev

Plastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO 6224:2005)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C for application in a range of temperatures from - 10 °C up to + 60 °C.
NOTE 1 At a temperature above 23 °C, and particularly above 40 °C, maximum working pressure will be reduced.
The standard does not include hoses for some special fields of application where specific international standards exist or are under preparation, e.g.
- conveyance of drinking water;
- washing-machine inlets;
- fire-fighting hoses;
- special agricultural machines;
- gardening hoses for the consumer market.

Document History

November 22, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
January 14, 2009
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
July 1, 1997
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
This standard specifies the requirements for three types of non-collapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 degrees C for...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications – Specification (ISO/DIS 6224:2023)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/FDIS 6224:2011)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
DSF/prEN ISO 6224 rev
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO 6224:2005)
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/DIS 6224:2010)
This International Standard specifies the requirements for three types of general-purpose textile-reinforced thermoplastic water-discharge hose with an operating temperature range of 0 ºC to +60 ºC...

References

Advertisement