DSF/PREN ISO 6224

Thermoplastics hoses, textile-reinforced, for general-purpose water applications – Specification (ISO/DIS 6224:2023)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: −10 °C to +60 °C; - water temperature during operation: 0 °C to +60 °C. NOTE - At water temperatures above 23 °C and particularly above 40 °C, the maximum working pressure will be reduced. These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as fire-fighting hoses, for special agricultural machines or as gardening hoses for the consumer market.

Document History

November 22, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
January 14, 2009
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
July 1, 1997
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
This standard specifies the requirements for three types of non-collapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 degrees C for...
DSF/PREN ISO 6224
Thermoplastics hoses, textile-reinforced, for general-purpose water applications – Specification (ISO/DIS 6224:2023)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/FDIS 6224:2011)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO 6224:2005)
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/DIS 6224:2010)
This International Standard specifies the requirements for three types of general-purpose textile-reinforced thermoplastic water-discharge hose with an operating temperature range of 0 ºC to +60 ºC...
Advertisement