DS/EN ISO 6224
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
inactive
| Organization: | DS |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This standard specifies the requirements for three types of non-collapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 degrees C for application in a range of temperatures from -10 degrees C up to +60 degrees C.
Document History
November 22, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
January 14, 2009
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
DS/EN ISO 6224
July 1, 1997
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification
This standard specifies the requirements for three types of non-collapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 degrees C for...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications – Specification (ISO/DIS 6224:2023)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/FDIS 6224:2011)
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating duty...
Plastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO 6224:2005)
This International Standard specifies the requirements for three types of noncollapsible, textile-reinforced thermoplastic discharge water hose up to a maximum working pressure of 2,5 MPa at 23 °C...
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO/DIS 6224:2010)
This International Standard specifies the requirements for three types of general-purpose textile-reinforced thermoplastic water-discharge hose with an operating temperature range of 0 ºC to +60 ºC...