DOD - SMD 5962-91726

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUFFER, THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 2 September 2008
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 17, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUFFER, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 25, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUFFER, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91726
September 2, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUFFER, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 6, 1994
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUFFER, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement