ETSI - ETS 300 153

Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access (Candidate NET 3 Part 1)

inactive
Organization: ETSI
Publication Date: 1 January 1992
Status: inactive
Page Count: 69
scope:

This ETS specifies the attachment requirements for layers 1 and 2 for terminal equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference point to a public Integrated Services Digital Network (ISDN) using ISDN basic access based on the following:

- layer 1 in accordance with ETS 300 011 [1[;

- layer 2 in accordance with ETS 300 125 [3].

In addition, this ETS specifies those requirements for Electro-magnetic Compatibility (EMC), safety and protection that arise from connection to the ISDN basic interface and that are not covered by generic standards under the EMC Directive (89/336/EEC) or low voltage Directive (73/23/EEC).

Document History

January 1, 1994
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access (Candidate NET 3 Part 1)
Foreword This draft Amendment to ETS 300 153 (1992), NET 3, Part 1, was prepared by the Terminal Equipment (TE) Technical Committee of the European Telecommunications Standards Institute (ETSI) and...
January 1, 1992
Integrated Services Digital Network (ISDN) Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access (Candidate NET 3 Part 1)
A description is not available for this item.
ETS 300 153
January 1, 1992
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access (Candidate NET 3 Part 1)
This ETS specifies the attachment requirements for layers 1 and 2 for terminal equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference point...
January 1, 1992
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access
This ETS specifies the attachment requirements for layers 1 and 2 for Terminal Equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference point...
January 1, 1991
Integrated Services Digital Network (ISDN) Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access (T/TE 04-08)
This draft Standard specifies the attachment requirements for layer 1 and 2, Electro-magnetic Compatibility (EMC), and safety and protection aspects for terminal equipment (as defined in subclause...

References

Advertisement