ETSI - PRETS 300 153
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Basic Access
| Organization: | ETSI |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 69 |
scope:
This ETS specifies the attachment requirements for layers 1 and 2 for Terminal Equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference point to a public Integrated Services Digital Network (ISDN) using ISDN basic access based on the following:
- layer 1 in accordance with ETS 300 012 [1];
- layer 2 in accordance with ETS 300 125 [2].
In addition, this ETS specifies those requirements for Electro-magnetic Compatibility (EMC), safety and protection that arise from connection to the ISDN basic access interface and that are not covered by generic standards under the EMC Directive (89/336/EEC) or Low Voltage Directive (73/23/EEC).
Document History