CSA - CAN/CSA-ISO/IEC 15459-6-08

Information technology — Unique identifiers — Part 6: Unique identifier for product groupings

inactive
Organization: CSA
Publication Date: 1 September 2008
Status: inactive
Page Count: 26
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identifier of product groupings. The character string is intended to be represented in linear bar code and two-dimensional symbols, radio frequency identification (RFID) transponder or other automatic identification and data capture (AIDC) media attached to the product and/or material to meet the management needs in a batch or lot unit. To address management needs, different classes of item are recognised in the various parts of ISO/IEC 15459. This allows different requirements to be met by the unique identifiers of each class.

The unique identifier for product grouping enables a product grouping defined by a batch or lot number to be uniquely identified from all other lots and batches compliant with this part of ISO/IEC 15459. Encoding this unique identifier in a data carrier enables information about the quality of product and end-of-life processing to be clearly identified.

The rules for the unique identifier for product grouping, to identify the unique occurrence of that quality, are defined and supported by an example.

NOTE The unique identifier for product groupings is intended for "look-up" purposes, and cannot be directly used as a unique item identifier in the strictest sense of the definition (as used, for example, in ISO/IEC 15459-1, ISO/IEC 15459-4, and ISO/IEC 15459-5.

Document History

January 1, 2019
Information technology - Automatic identification and data capture techniques - Unique identification - Part 6: Groupings
This part of ISO/IEC 15459 specifies a unique string of characters for the identification of groupings of products, product packages, transport units and items. The character string is intended to be...
CAN/CSA-ISO/IEC 15459-6-08
September 1, 2008
Information technology — Unique identifiers — Part 6: Unique identifier for product groupings
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identifier of product groupings. The character string is intended to be represented in linear bar...
January 1, 2008
Information technology - Unique identifiers - Part 6: Unique identifier for product groupings
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identifier of product groupings. The character string is intended to be represented in linear bar...
January 1, 2008
Information technology — Unique identifiers — Part 6: Unique identifier for product groupings
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identifier of product groupings. The character string is intended to be represented in linear bar...

References

Advertisement