DSF/prEN ISO 14713-2
Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 2: Hot dip galvanizing (ISO/DIS 14713-2:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This international standard provides guidance and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection.
The protection afforded by the hot dip galvanized coating to the article will depend upon the method of application of the coating, the design of the article and the specific environment to which the article is exposed. The hot dip galvanized article may be further protected by application of additional coatings (outside the scope of this standard) such as organic coatings (paints or powder coatings). When applied to hot dip galvanized articles, this combination of coatings is often known as a 'duplex-system'.
These guidelines and recommendations do not deal with the maintenance of corrosion protection in service for steel with hot dip galvanized coatings. Guidance on this subject can be found in ISO 12944-5.
Specific product related requirements (e.g. for hot dip galvanized coatings on tubes or fasteners, etc.) will take precedence over these general recommendations.
Document History