DSF/PREN ISO 14713-2
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 2: Hot dip galvanizing (ISO/DIS 14713-2:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized after fabrication (e.g., to ISO 1461) for corrosion protection, for example, articles manufactured in accordance with EN 1090-2. The protection afforded by the hot dip galvanized coating to the article will depend upon the method of application of the coating, the design of the article and the specific environment to which the article is exposed. The hot dip galvanized article can be further protected by application of additional coatings (outside the scope of this part of ISO 14713), such as organic coatings (paints or powder coatings). When applied to hot dip galvanized articles, this combination of coatings is often known as a "duplex system". Specific product-related requirements (e.g. for hot dip galvanized coatings on tubes or fasteners, etc.) will take precedence over these general recommendations. This standard does not apply to hot dip galvanized coatings applied to continuous sheet (e.g. to EN 10346).
Document History