DSF/FprEN ISO 14713-2

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing (ISO/FDIS 14713-2:2009)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40
scope:

This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The protection afforded by the hot dip galvanized coating to the article will depend upon the method of application of the coating, the design of the article and the specific environment to which the article is exposed. The hot dip galvanized article can be further protected by application of additional coatings (outside the scope of this part of ISO 14713), such as organic coatings (paints or powder coatings). When applied to hot dip galvanized articles, this combination of coatings is often known as a "duplex system". The guidelines and recommendations in this part of ISO 14713 do not deal with the maintenance of corrosion protection in service for steel with hot dip galvanized coatings. Guidance on this subject can be found in ISO 12944-5. Specific product-related requirements (e.g. for hot dip galvanized coatings on tubes or fasteners, etc.) will take precedence over these general recommendations

Document History

January 20, 2020
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 2: Hot dip galvanizing (ISO 14713-2:2019)
This document gives guidelines and recommendations for the general principles of design appropriate to articles to be hot dip galvanized after fabrication (e.g. in accordance with ISO 1461) for the...
May 23, 2011
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The...
January 20, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The...
Zinc coatings – Guidelines and recommendations for the protection against corrosion of iron and steel in structures – Part 2: Hot dip galvanizing (ISO/DIS 14713-2:2019)
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized after fabrication (e.g., to ISO...
Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Zinc coatings - Part 2: Hot dip galvanizing (ISO/DIS 14713-2:2008)
This international standard provides guidance and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The...
DSF/FprEN ISO 14713-2
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing (ISO/FDIS 14713-2:2009)
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be hot dip galvanized for corrosion protection. The...
Advertisement