GMW15340

Polyolefin Alloy - 1900 MPa Flexural Modulus, UV Stable

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2008
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, Ultraviolet (UV) stable, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.

Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Symbols. The material abbreviation according to ISO 11469 is > PP+EP(D)M-M20 <.

Typical Applications. Typical applications include interior trim.

Remarks. Not applicable.

Document History

January 1, 2024
Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2020
Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2014
Polyolefin Alloy - Talc Filled, High Stiffness, High Impact, Interior Thermoplastic Olefin
Material Description. This specification describes material grades of polyolefin alloy, pellet form, injection molding compounds. For the purpose of this specification, polyolefin alloy is defined...
July 1, 2011
Polyolefin Alloy - Talc Filled, High Stiffness, High Impact, Interior Thermoplastic Olefin
Material Description. This specification describes material grades of polyolefin alloy, pellet form, injection molding compounds. For the purpose of this specification, polyolefin alloy is defined...
GMW15340
October 1, 2008
Polyolefin Alloy - 1900 MPa Flexural Modulus, UV Stable
Material Description. This standard covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, Ultraviolet (UV) stable, pellet form, injection molding compound. For the purpose of...

References

Advertisement