GMW15340
Polyolefin Alloy - Talc Filled, High Stiffness, High Impact, Interior Thermoplastic Olefin
| Organization: | GMW |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 9 |
scope:
Material Description. This specification describes material grades of polyolefin alloy, pellet form, injection molding compounds.
For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
Additional Characteristics. Materials certified to this material specification may have additional characteristics as defined in GMW3013, e.g., paintable, ultraviolet (UV) stability, etc.
Types. The classification into groups is according to the different properties as described in Table 1.
Symbols. The material abbreviation according to ISO 11469 is >PP+EP(D)M-M20 <.
Typical Applications. Typical applications include the following: Interior Trim.
Remarks. Not applicable.
Document History