GMW15340

Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 8
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes material grades of a blend of polypropylene and an elastomer, mineral filled, heat stabilized, Ultraviolet (UV) stabilized, pellet form, injection molding compounds, used in interior applications. For the purpose of this specification, polyolefin alloy is defined as an alloy of Polypropylene (PP) plastic and an elastomer for impact modification, also known as thermoplastic polyolefin (TPO). This material may be molded in color or painted.

Symbols.

The material abbreviations according to ISO 11469 are listed in Table 1.

Applicability.

Typical applications include the following: Interior trim, instrument panel top pad.

Remarks.

None.

Document History

GMW15340
January 1, 2024
Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2020
Polyolefin Alloy - Talc Filled, Heat Stabilized, High Stiffness, High Impact, Interior Thermoplastic Olefin
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2014
Polyolefin Alloy - Talc Filled, High Stiffness, High Impact, Interior Thermoplastic Olefin
Material Description. This specification describes material grades of polyolefin alloy, pellet form, injection molding compounds. For the purpose of this specification, polyolefin alloy is defined...
July 1, 2011
Polyolefin Alloy - Talc Filled, High Stiffness, High Impact, Interior Thermoplastic Olefin
Material Description. This specification describes material grades of polyolefin alloy, pellet form, injection molding compounds. For the purpose of this specification, polyolefin alloy is defined...
October 1, 2008
Polyolefin Alloy - 1900 MPa Flexural Modulus, UV Stable
Material Description. This standard covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, Ultraviolet (UV) stable, pellet form, injection molding compound. For the purpose of...

References

Advertisement