DS/EN 300330-1 V1.5.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 11 May 2006 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in the range from 9 kHz to 25 MHz; and - inductive loop transmitters operating from 9 kHz to 30 MHz; - receivers operating from 9 kHz to 30 MHz. The present document contains the technical characteristics and test methods for Short Range Device (SRDs) applications and references CEPT/ERC Recommendation for SRDs, CEPT/ERC Recommendation 70-03 [3]. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product family standard which may be completely or partially superseded by specific standards covering specific applications. The present document applies to generic SRDs: - inductive loop systems; - with an antenna connection and/or with an integral antenna; - for alarms, identification systems, telecommand, telemetry, etc.; - applications with or without speech.
Document History