DS/EN 300330-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 3 May 2003 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to Short Range Devices (SRDs) transmitters and receivers: a) transmitters operating in the range from 9 kHz to 25 MHz; and inductive loop transmitters operating from 9 kHz to 30 MHz; b) receivers operating from 9 kHz to 30 MHz. The present document contains the technical characteristics for radio equipment and is referencing in CEPT/ERC/REC 70-03 [3] and ERC Decisions. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product family standard which may be completely or partially superseded by specific standards covering specific applications.
Document History